Weidmuller Cat6 Rj45 Bulkhead Connector, 8 Position, 1 Port; Modular Connector Type Weidmuller 1963500000

Description
CAT6 RJ45 BULKHEAD CONNECTOR, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP67; Shielding:Shielded RoHS Compliant: Yes
Datasheet
Description
CAT6 RJ45 BULKHEAD CONNECTOR, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP67; Shielding:Shielded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat6 Rj45 Bulkhead Connector, 8 Position, 1 Port; Modular Connector Type Weidmuller - 05P5193 - Newark, An Avnet Company
Chicago, IL, United States
Cat6 Rj45 Bulkhead Connector, 8 Position, 1 Port; Modular Connector Type Weidmuller
05P5193
Cat6 Rj45 Bulkhead Connector, 8 Position, 1 Port; Modular Connector Type Weidmuller 05P5193
CAT6 RJ45 BULKHEAD CONNECTOR, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP67; Shielding:Shielded RoHS Compliant: Yes

CAT6 RJ45 BULKHEAD CONNECTOR, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP67; Shielding:Shielded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 05P5193
Product Name Cat6 Rj45 Bulkhead Connector, 8 Position, 1 Port; Modular Connector Type Weidmuller
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details