Weidmuller Cat6 Rj45 Bulkhead Connector, 8 Position, 1 Port; Modular Connector Type Weidmuller 1963480000

Description
CAT6 RJ45 BULKHEAD CONNECTOR, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP67; Shielding:Shielded RoHS Compliant: Yes
Datasheet
Description
CAT6 RJ45 BULKHEAD CONNECTOR, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP67; Shielding:Shielded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat6 Rj45 Bulkhead Connector, 8 Position, 1 Port; Modular Connector Type Weidmuller - 05P5191 - Newark, An Avnet Company
Chicago, IL, United States
Cat6 Rj45 Bulkhead Connector, 8 Position, 1 Port; Modular Connector Type Weidmuller
05P5191
Cat6 Rj45 Bulkhead Connector, 8 Position, 1 Port; Modular Connector Type Weidmuller 05P5191
CAT6 RJ45 BULKHEAD CONNECTOR, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP67; Shielding:Shielded RoHS Compliant: Yes

CAT6 RJ45 BULKHEAD CONNECTOR, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP67; Shielding:Shielded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 05P5191
Product Name Cat6 Rj45 Bulkhead Connector, 8 Position, 1 Port; Modular Connector Type Weidmuller
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28000-025 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Top Row, High Detent - 1317G2-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers