Weidmuller Cat6 Rj45 Bulkhead Connector, 8 Position, 1 Port; Modular Connector Type Weidmuller 1963460000

Description
CAT6 RJ45 BULKHEAD CONNECTOR, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP67; Shielding:Shielded RoHS Compliant: Yes
Datasheet
Description
CAT6 RJ45 BULKHEAD CONNECTOR, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP67; Shielding:Shielded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat6 Rj45 Bulkhead Connector, 8 Position, 1 Port; Modular Connector Type Weidmuller - 05P5189 - Newark, An Avnet Company
Chicago, IL, United States
Cat6 Rj45 Bulkhead Connector, 8 Position, 1 Port; Modular Connector Type Weidmuller
05P5189
Cat6 Rj45 Bulkhead Connector, 8 Position, 1 Port; Modular Connector Type Weidmuller 05P5189
CAT6 RJ45 BULKHEAD CONNECTOR, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP67; Shielding:Shielded RoHS Compliant: Yes

CAT6 RJ45 BULKHEAD CONNECTOR, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP67; Shielding:Shielded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 05P5189
Product Name Cat6 Rj45 Bulkhead Connector, 8 Position, 1 Port; Modular Connector Type Weidmuller
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A55200-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190321 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-2040-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details