Weidmuller Cat6 Rj45 Plug-In Connector, 8 Position 1 Port; Modular Connector Type Weidmuller 1963170000

Description
CAT6 RJ45 PLUG-IN CONNECTOR, 8 POSITION 1 PORT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP67; Connector Mounting:Cable MountRoHS Compliant: Yes
Datasheet
Description
CAT6 RJ45 PLUG-IN CONNECTOR, 8 POSITION 1 PORT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP67; Connector Mounting:Cable MountRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat6 Rj45 Plug-In Connector, 8 Position 1 Port; Modular Connector Type Weidmuller - 05P5162 - Newark, An Avnet Company
Chicago, IL, United States
Cat6 Rj45 Plug-In Connector, 8 Position 1 Port; Modular Connector Type Weidmuller
05P5162
Cat6 Rj45 Plug-In Connector, 8 Position 1 Port; Modular Connector Type Weidmuller 05P5162
CAT6 RJ45 PLUG-IN CONNECTOR, 8 POSITION 1 PORT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP67; Connector Mounting:Cable MountRoHS Compliant: Yes

CAT6 RJ45 PLUG-IN CONNECTOR, 8 POSITION 1 PORT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP67; Connector Mounting:Cable MountRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 05P5162
Product Name Cat6 Rj45 Plug-In Connector, 8 Position 1 Port; Modular Connector Type Weidmuller
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products