Weidmuller Ethernet Connectors 1963160000

Description
Weidmüller 1963160000 RJ45 Connector
Request a Quote Datasheet
Description
Weidmüller 1963160000 RJ45 Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Connectors - 7417339 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
7417339
Ethernet Connectors 7417339
Weidmüller 1963160000 RJ45 Connector

Weidmüller 1963160000 RJ45 Connector

Supplier's Site
Cat6 Rj45 Plug-In Connector, 8Pos 1 Port; Modular Connector Type Weidmuller - 05P5161 - Newark, An Avnet Company
Chicago, IL, United States
Cat6 Rj45 Plug-In Connector, 8Pos 1 Port; Modular Connector Type Weidmuller
05P5161
Cat6 Rj45 Plug-In Connector, 8Pos 1 Port; Modular Connector Type Weidmuller 05P5161
CAT6 RJ45 PLUG-IN CONNECTOR, 8POS 1 PORT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP67; Connector Mounting:Cable Mount RoHS Compliant: Yes

CAT6 RJ45 PLUG-IN CONNECTOR, 8POS 1 PORT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP67; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 7417339 05P5161
Product Name Ethernet Connectors Cat6 Rj45 Plug-In Connector, 8Pos 1 Port; Modular Connector Type Weidmuller
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Blade Type Power Connector Assemblies - 2243-1320-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
5 suppliers
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers