Weidmuller Electronic Connector 1962940000

Description
Conn SCRJ Multi Mode PL ST Cable Mount Product overview: 1962940000 from Weidmuller is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-1962940000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn SCRJ Multi Mode PL ST Cable Mount Product overview: 1962940000 from Weidmuller is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-1962940000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
2022-1962940000
Electronic Connector 2022-1962940000
Conn SCRJ Multi Mode PL ST Cable Mount Product overview: 1962940000 from Weidmuller is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-1962940000 can be used for catalog matching and distributor lookup.

Conn SCRJ Multi Mode PL ST Cable Mount Product overview: 1962940000 from Weidmuller is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-1962940000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fiber Optic Connectors - 1962940000 - 1180554-1962940000 - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optic Connectors - 1962940000
1180554-1962940000
Fiber Optic Connectors - 1962940000 1180554-1962940000
Manufacturer: Weidmuller Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1180554-1962940000 Connector Type: Plug Fastening Type: Pull, Push Orientation: Straight Housing Color: Beige Ratings: IP20 Mode: Multimode Simplex/Duplex: Duplex Categories: Fiber Optic Connectors Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Mount: Cable, Free Hanging RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 70 °C

Manufacturer: Weidmuller
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1180554-1962940000
Connector Type: Plug
Fastening Type: Pull, Push
Orientation: Straight
Housing Color: Beige
Ratings: IP20
Mode: Multimode
Simplex/Duplex: Duplex
Categories: Fiber Optic Connectors
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Mount: Cable, Free Hanging
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Operating Temperature: 70 °C

Buy Now
Ie-Ps-Scrj-Mm Weidmuller - 55M2122 - Newark, An Avnet Company
Chicago, IL, United States
Ie-Ps-Scrj-Mm Weidmuller
55M2122
Ie-Ps-Scrj-Mm Weidmuller 55M2122
IE-PS-SCRJ-MM

IE-PS-SCRJ-MM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2022-1962940000 1180554-1962940000 55M2122
Product Name Electronic Connector Fiber Optic Connectors - 1962940000 Ie-Ps-Scrj-Mm Weidmuller
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Coaxial Adapters - NAM3K - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details