Weidmuller Heavy Duty Connector Inserts, Modules 1962850000

Description
Female Module, RJ45 Position IDC
Request a Quote Datasheet
Description
Female Module, RJ45 Position IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Inserts, Modules - 281-3483-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Inserts, Modules
281-3483-ND
Heavy Duty Connector Inserts, Modules 281-3483-ND
Female Module, RJ45 Position IDC

Female Module, RJ45 Position IDC

Buy Now Datasheet
Cat6 Rj45 Bulkhead Connector, 8 Position, 1 Port; Modular Connector Type Weidmuller - 55M2119 - Newark, An Avnet Company
Chicago, IL, United States
Cat6 Rj45 Bulkhead Connector, 8 Position, 1 Port; Modular Connector Type Weidmuller
55M2119
Cat6 Rj45 Bulkhead Connector, 8 Position, 1 Port; Modular Connector Type Weidmuller 55M2119
CAT6 RJ45 BULKHEAD CONNECTOR, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP67; Shielding:Shielded RoHS Compliant: Yes

CAT6 RJ45 BULKHEAD CONNECTOR, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP67; Shielding:Shielded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 281-3483-ND 55M2119
Product Name Heavy Duty Connector Inserts, Modules Cat6 Rj45 Bulkhead Connector, 8 Position, 1 Port; Modular Connector Type Weidmuller
Connector Type Rectangular Connectors, Heavy Duty Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Bulkhead Jack - 190121 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details
Rectangular Wire & Cable Connectors & Housings - 103653-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
7 suppliers
PCB Connectors - NCS-ML2G-P - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details