Weidmuller Inline Adaptor, Rj45, Rcpt, 8P8C, Cat6/e; In Line Connector A Weidmuller 1962840000

Description
INLINE ADAPTOR, RJ45, RCPT, 8P8C, CAT6/E; In Line Connector A:RJ45; In Line Connector B:RJ45; Connector Type:Adaptor, In-Line; Product Range:-; Convert From Gender:Receptacle; Convert From Positions:8Ways; Convert To RoHS Compliant: Yes
Datasheet
Description
INLINE ADAPTOR, RJ45, RCPT, 8P8C, CAT6/E; In Line Connector A:RJ45; In Line Connector B:RJ45; Connector Type:Adaptor, In-Line; Product Range:-; Convert From Gender:Receptacle; Convert From Positions:8Ways; Convert To RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inline Adaptor, Rj45, Rcpt, 8P8C, Cat6/e; In Line Connector A Weidmuller - 47Y3065 - Newark, An Avnet Company
Chicago, IL, United States
Inline Adaptor, Rj45, Rcpt, 8P8C, Cat6/e; In Line Connector A Weidmuller
47Y3065
Inline Adaptor, Rj45, Rcpt, 8P8C, Cat6/e; In Line Connector A Weidmuller 47Y3065
INLINE ADAPTOR, RJ45, RCPT, 8P8C, CAT6/E; In Line Connector A:RJ45; In Line Connector B:RJ45; Connector Type:Adaptor, In-Line; Product Range:-; Convert From Gender:Receptacle; Convert From Positions:8Ways; Convert To RoHS Compliant: Yes

INLINE ADAPTOR, RJ45, RCPT, 8P8C, CAT6/E; In Line Connector A:RJ45; In Line Connector B:RJ45; Connector Type:Adaptor, In-Line; Product Range:-; Convert From Gender:Receptacle; Convert From Positions:8Ways; Convert To RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 47Y3065
Product Name Inline Adaptor, Rj45, Rcpt, 8P8C, Cat6/e; In Line Connector A Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
25-Pin Hermetic D-sub Connector - 54667 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Cable Connectors - NCK-MG-141-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5776 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details