Weidmuller Cat6 Rj45 Plug-In Connector, 8 Position 1 Port; Modular Connector Type Weidmuller 1962730000

Description
CAT6 RJ45 PLUG-IN CONNECTOR, 8 POSITION 1 PORT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP67; Connector Mounting:Cable MountRoHS Compliant: Yes
Datasheet
Description
CAT6 RJ45 PLUG-IN CONNECTOR, 8 POSITION 1 PORT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP67; Connector Mounting:Cable MountRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat6 Rj45 Plug-In Connector, 8 Position 1 Port; Modular Connector Type Weidmuller - 55M2112 - Newark, An Avnet Company
Chicago, IL, United States
Cat6 Rj45 Plug-In Connector, 8 Position 1 Port; Modular Connector Type Weidmuller
55M2112
Cat6 Rj45 Plug-In Connector, 8 Position 1 Port; Modular Connector Type Weidmuller 55M2112
CAT6 RJ45 PLUG-IN CONNECTOR, 8 POSITION 1 PORT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP67; Connector Mounting:Cable MountRoHS Compliant: Yes

CAT6 RJ45 PLUG-IN CONNECTOR, 8 POSITION 1 PORT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP67; Connector Mounting:Cable MountRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 55M2112
Product Name Cat6 Rj45 Plug-In Connector, 8 Position 1 Port; Modular Connector Type Weidmuller
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details