Weidmuller Plug Housing, Zinc; Accessory Type Weidmuller 1962560000

Description
PLUG HOUSING, ZINC; Accessory Type:Plug Housing; For Use With:SteadyTec connector inserts; Connector Shell Size:-; Cable Exit Angle:90°; Connector Body Material:Zinc Body; Product Range:-; Enclosure Material:Zinc; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
PLUG HOUSING, ZINC; Accessory Type:Plug Housing; For Use With:SteadyTec connector inserts; Connector Shell Size:-; Cable Exit Angle:90°; Connector Body Material:Zinc Body; Product Range:-; Enclosure Material:Zinc; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, Zinc; Accessory Type Weidmuller - 55M2110 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, Zinc; Accessory Type Weidmuller
55M2110
Plug Housing, Zinc; Accessory Type Weidmuller 55M2110
PLUG HOUSING, ZINC; Accessory Type:Plug Housing; For Use With:SteadyTec connector inserts; Connector Shell Size:-; Cable Exit Angle:90°; Connector Body Material:Zinc Body; Product Range:-; Enclosure Material:Zinc; Gender:Plug RoHS Compliant: Yes

PLUG HOUSING, ZINC; Accessory Type:Plug Housing; For Use With:SteadyTec connector inserts; Connector Shell Size:-; Cable Exit Angle:90°; Connector Body Material:Zinc Body; Product Range:-; Enclosure Material:Zinc; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 55M2110
Product Name Plug Housing, Zinc; Accessory Type Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250094 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 185 mm (7.28 inch)
Bearing Bore / Ring O.D. 6.69 inch (170 mm)
View Details