Weidmuller Plug Housing, Zinc; Accessory Type Weidmuller 1962550000

Description
PLUG HOUSING, ZINC; Accessory Type:Plug Housing; For Use With:SteadyTec connector inserts; Connector Shell Size:-; Cable Exit Angle:90°; Connector Body Material:Zinc Body; Product Range:-; Enclosure Material:Zinc; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
PLUG HOUSING, ZINC; Accessory Type:Plug Housing; For Use With:SteadyTec connector inserts; Connector Shell Size:-; Cable Exit Angle:90°; Connector Body Material:Zinc Body; Product Range:-; Enclosure Material:Zinc; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, Zinc; Accessory Type Weidmuller - 55M2109 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, Zinc; Accessory Type Weidmuller
55M2109
Plug Housing, Zinc; Accessory Type Weidmuller 55M2109
PLUG HOUSING, ZINC; Accessory Type:Plug Housing; For Use With:SteadyTec connector inserts; Connector Shell Size:-; Cable Exit Angle:90°; Connector Body Material:Zinc Body; Product Range:-; Enclosure Material:Zinc; Gender:Plug RoHS Compliant: Yes

PLUG HOUSING, ZINC; Accessory Type:Plug Housing; For Use With:SteadyTec connector inserts; Connector Shell Size:-; Cable Exit Angle:90°; Connector Body Material:Zinc Body; Product Range:-; Enclosure Material:Zinc; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 55M2109
Product Name Plug Housing, Zinc; Accessory Type Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 160 mm (6.3 inch)
Bearing Bore / Ring O.D. 5.51 inch (140 mm)
View Details