Weidmuller Plug Housing, Aluminium; Accessory Type Weidmuller 1962540000

Description
PLUG HOUSING, ALUMINIUM; Accessory Type:Plug Housing; For Use With:SteadyTec connector inserts; Connector Shell Size:-; Cable Exit Angle:90°; Connector Body Material:Aluminum Body; Product Range:-; Enclosure Material:Aluminum RoHS Compliant: Yes
Datasheet
Description
PLUG HOUSING, ALUMINIUM; Accessory Type:Plug Housing; For Use With:SteadyTec connector inserts; Connector Shell Size:-; Cable Exit Angle:90°; Connector Body Material:Aluminum Body; Product Range:-; Enclosure Material:Aluminum RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, Aluminium; Accessory Type Weidmuller - 55M2108 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, Aluminium; Accessory Type Weidmuller
55M2108
Plug Housing, Aluminium; Accessory Type Weidmuller 55M2108
PLUG HOUSING, ALUMINIUM; Accessory Type:Plug Housing; For Use With:SteadyTec connector inserts; Connector Shell Size:-; Cable Exit Angle:90°; Connector Body Material:Aluminum Body; Product Range:-; Enclosure Material:Aluminum RoHS Compliant: Yes

PLUG HOUSING, ALUMINIUM; Accessory Type:Plug Housing; For Use With:SteadyTec connector inserts; Connector Shell Size:-; Cable Exit Angle:90°; Connector Body Material:Aluminum Body; Product Range:-; Enclosure Material:Aluminum RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 55M2108
Product Name Plug Housing, Aluminium; Accessory Type Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28 mm (1.1 inch)
Bearing Bore / Ring O.D. 0.8661 inch (22 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details