Weidmuller Connectors, Interconnects Terminal Blocks Wire to Board 1960140000

Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Wire to Board Series: Omnimate LMZF Package: Bulk Housing Material: Thermoplastic, Wemid Mating Orientation: 45° (135°) Angle with Board Contact Material - Plating: Electrolytic Copper - Tin Plated Operating Temperature: -50°C ~ 120°C Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Wire to Board Series: Omnimate LMZF Package: Bulk Housing Material: Thermoplastic, Wemid Mating Orientation: 45° (135°) Angle with Board Contact Material - Plating: Electrolytic Copper - Tin Plated Operating Temperature: -50°C ~ 120°C Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Wire to Board -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Wire to Board
Connectors, Interconnects Terminal Blocks Wire to Board
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Wire to Board Series: Omnimate LMZF Package: Bulk Housing Material: Thermoplastic, Wemid Mating Orientation: 45° (135°) Angle with Board Contact Material - Plating: Electrolytic Copper - Tin Plated Operating Temperature: -50°C ~ 120°C Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Wire to Board
Series: Omnimate LMZF
Package: Bulk
Housing Material: Thermoplastic, Wemid
Mating Orientation: 45° (135°) Angle with Board
Contact Material - Plating: Electrolytic Copper - Tin Plated
Operating Temperature: -50°C ~ 120°C
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Lmzf 5/13/135 3.5Or Weidmuller - 87T5644 - Newark, An Avnet Company
Chicago, IL, United States
Lmzf 5/13/135 3.5Or Weidmuller
87T5644
Lmzf 5/13/135 3.5Or Weidmuller 87T5644
LMZF 5/13/135 3.5OR

LMZF 5/13/135 3.5OR

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 87T5644
Product Name Connectors, Interconnects Terminal Blocks Wire to Board Lmzf 5/13/135 3.5Or Weidmuller
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26721-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2001-1405-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details