Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1959080000

Description
TERM BLOCK PLUG 4POS 270DEG 5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 4POS 270DEG 5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 1959080000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
1959080000-ND
Terminal Blocks - Headers, Plugs and Sockets 1959080000-ND
TERM BLOCK PLUG 4POS 270DEG 5MM

TERM BLOCK PLUG 4POS 270DEG 5MM

Buy Now Datasheet
Terminal Block Pluggable, 4 Position, 26-12Awg; Pitch Spacing Weidmuller - 05P4928 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 4 Position, 26-12Awg; Pitch Spacing Weidmuller
05P4928
Terminal Block Pluggable, 4 Position, 26-12Awg; Pitch Spacing Weidmuller 05P4928
TERMINAL BLOCK PLUGGABLE, 4 POSITION, 26-12AWG; Pitch Spacing:5mm; No. of Positions:4Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:15.5A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 4 POSITION, 26-12AWG; Pitch Spacing:5mm; No. of Positions:4Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:15.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 1959080000-ND 05P4928
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable, 4 Position, 26-12Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug; Retention Latches (Non-Wire Side)
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Jelly Beans Multi-Colored Barrier Blocks - JB6 - BlockMaster Electronics, Inc.
Specs
Mounting Options End Mounting Holes
Termination Options Spring Clamp
Features Color Options
View Details
Double-deck terminal block - Through terminal block - 2000-2238/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Pneumatic Block I/O - Adaptor - Subplate - 4781807 - Radwell International
Specs
Terminal Block Type Power Distribution Blocks
View Details