Weidmuller Terminal Block Pluggable, 9 Position, 26-12Awg; Pitch Spacing Weidmuller 1959030000

Description
TERMINAL BLOCK PLUGGABLE, 9 POSITION, 26-12AWG; Pitch Spacing:5mm; No. of Positions:9Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:15.5A RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PLUGGABLE, 9 POSITION, 26-12AWG; Pitch Spacing:5mm; No. of Positions:9Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:15.5A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable, 9 Position, 26-12Awg; Pitch Spacing Weidmuller - 05P4923 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 9 Position, 26-12Awg; Pitch Spacing Weidmuller
05P4923
Terminal Block Pluggable, 9 Position, 26-12Awg; Pitch Spacing Weidmuller 05P4923
TERMINAL BLOCK PLUGGABLE, 9 POSITION, 26-12AWG; Pitch Spacing:5mm; No. of Positions:9Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:15.5A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 9 POSITION, 26-12AWG; Pitch Spacing:5mm; No. of Positions:9Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:15.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 05P4923
Product Name Terminal Block Pluggable, 9 Position, 26-12Awg; Pitch Spacing Weidmuller
North American 30 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - 188403 - RS Components, Ltd.
Specs
Features Terminal Plug
Approvals RoHS Compliant
Body Material Copper Alloy Tin Plated
View Details
IEC Term Blck, 9.9 x 39.5 x 60mm, Screw - 1492-J10-RE - Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
Terminal Block Type Single Feed Through
View Details
Terminal Block for 5-Wire Cable - 82010071 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details