Weidmuller Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1955550000

Description
Win Source Part Number: 1352055-1955550000 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Series: Omnimate BL Type: Plug, Female Sockets Number of Positions: 4 Positions Per Level: 4 Number of Levels: 1 Pitch: 0.197" (5.00mm) Plug Wire Entry: 180° Termination Style: Screw - Clamping Yoke (Tension Sleeve) Current - IEC: 23A Voltage - IEC: 400 V Current - UL: 20 A Voltage - UL: 300 V Wire Gauge or Range - AWG: 12-30 AWG Wire Gauge or Range - mm2: 0.2-4mm² Color: Black Contact Mating Finish: Tin Features: Retention Latches (Non-Wire Side) Package: Box Contact Material: Copper Alloy Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Standard Package: 90 Torque - Screw: 0.4-0.5 Nm (3.5-4.4 Lb-In) Screw Size: M2.5 Mounting Type: Free Hanging (In-Line) Insulation Height: 0.632" (16.05mm) Temperature Range - Operating: -50°C ~ 100°C Wire Strip Length: 7mm ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Weidmüller
Request a Quote Datasheet
Description
Win Source Part Number: 1352055-1955550000 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Series: Omnimate BL Type: Plug, Female Sockets Number of Positions: 4 Positions Per Level: 4 Number of Levels: 1 Pitch: 0.197" (5.00mm) Plug Wire Entry: 180° Termination Style: Screw - Clamping Yoke (Tension Sleeve) Current - IEC: 23A Voltage - IEC: 400 V Current - UL: 20 A Voltage - UL: 300 V Wire Gauge or Range - AWG: 12-30 AWG Wire Gauge or Range - mm2: 0.2-4mm² Color: Black Contact Mating Finish: Tin Features: Retention Latches (Non-Wire Side) Package: Box Contact Material: Copper Alloy Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Standard Package: 90 Torque - Screw: 0.4-0.5 Nm (3.5-4.4 Lb-In) Screw Size: M2.5 Mounting Type: Free Hanging (In-Line) Insulation Height: 0.632" (16.05mm) Temperature Range - Operating: -50°C ~ 100°C Wire Strip Length: 7mm ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Weidmüller
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1352055-1955550000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1352055-1955550000
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1352055-1955550000
Win Source Part Number: 1352055-1955550000 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Series: Omnimate BL Type: Plug, Female Sockets Number of Positions: 4 Positions Per Level: 4 Number of Levels: 1 Pitch: 0.197" (5.00mm) Plug Wire Entry: 180° Termination Style: Screw - Clamping Yoke (Tension Sleeve) Current - IEC: 23A Voltage - IEC: 400 V Current - UL: 20 A Voltage - UL: 300 V Wire Gauge or Range - AWG: 12-30 AWG Wire Gauge or Range - mm2: 0.2-4mm² Color: Black Contact Mating Finish: Tin Features: Retention Latches (Non-Wire Side) Package: Box Contact Material: Copper Alloy Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Standard Package: 90 Torque - Screw: 0.4-0.5 Nm (3.5-4.4 Lb-In) Screw Size: M2.5 Mounting Type: Free Hanging (In-Line) Insulation Height: 0.632" (16.05mm) Temperature Range - Operating: -50°C ~ 100°C Wire Strip Length: 7mm ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Weidmüller

Win Source Part Number: 1352055-1955550000
Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Series: Omnimate BL
Type: Plug, Female Sockets
Number of Positions: 4
Positions Per Level: 4
Number of Levels: 1
Pitch: 0.197" (5.00mm)
Plug Wire Entry: 180°
Termination Style: Screw - Clamping Yoke (Tension Sleeve)
Current - IEC: 23A
Voltage - IEC: 400 V
Current - UL: 20 A
Voltage - UL: 300 V
Wire Gauge or Range - AWG: 12-30 AWG
Wire Gauge or Range - mm2: 0.2-4mm²
Color: Black
Contact Mating Finish: Tin
Features: Retention Latches (Non-Wire Side)
Package: Box
Contact Material: Copper Alloy
Housing Material: Polybutylene Terephthalate (PBT)
Material Flammability Rating: UL94 V-0
Standard Package: 90
Torque - Screw: 0.4-0.5 Nm (3.5-4.4 Lb-In)
Screw Size: M2.5
Mounting Type: Free Hanging (In-Line)
Insulation Height: 0.632" (16.05mm)
Temperature Range - Operating: -50°C ~ 100°C
Wire Strip Length: 7mm
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: Weidmüller

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1352055-1955550000
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Smart card PCB Mount Socket - 697-SMCV3-S-008-01-O-005L - Rego Electronics Inc.
Specs
Product Type IC Socket
Mounting Through-Hole
Features Push-Pull
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
IC Socket Adapters - 5096292 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contact Plating Tin
View Details
DDR4 TH - 10148733-0031K03LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
View Details