The Terminal Block Pluggable, part number 05P4680, is a 6-position connector designed for wire sizes ranging from 30 AWG to 12 AWG, with a maximum conductor area of 4 mm². It features a pitch spacing of 5 mm and utilizes a clamping yoke connection method. The rated current is 23 A at 20°C, with a maximum rated voltage of 400 V according to IEC standards. The product is constructed from black PBT insulating material and is touch-safe according to DIN VDE standards. It is suitable for a wide operating temperature range of -50°C to 100°C and has a storage temperature range of -25°C to 55°C. The connector is designed for easy installation and maintenance, with a stripping length of 7 mm and a tightening torque requirement of 0.4 to 0.5 Nm. The product is RoHS compliant and comes packaged in boxes of 60 pieces.
TERM BLOCK PLUG 6POS STR 5MM
TERMINAL BLOCK PLUGGABLE, 6 POSITION, 26-12AWG; Pitch Spacing:5mm; No. of Positions:6Positions
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 281-2588-ND | 05P4680 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | Terminal Block Pluggable, 6 Position, 26-12Awg; Pitch Spacing Weidmuller |
| Mounting Options | Free Hanging (In-Line) | |
| Termination Options | Screw Clamp | |
| Features | Terminal Plug; Retention Latches (Non-Wire Side) | |
| Approvals | RoHS Compliant | |
| Operating Temperature | -50 to 100 C (-58 to 212 F) |