BLZP 5.00/09/180 SN BK BX EA, R20
TERM BLOCK PLUG 9POS STR 5MM
TERMINAL BLOCK PLUGGABLE, 9 POSITION, 26-12AWG; Pitch Spacing:5mm; No. of Positions:9Positions
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 1955500000 | 1955500000-ND | 05P4677 |
| Product Name | BLZP 5.00/09/180 SN BK BX EA, R20 | Terminal Blocks - Headers, Plugs and Sockets | Terminal Block Pluggable, 9 Position, 26-12Awg; Pitch Spacing Weidmuller |
| Mounting Options | Free Hanging (In-Line) | ||
| Termination Options | Screw Clamp | ||
| Features | Terminal Plug; Retention Latches (Non-Wire Side) | ||
| Approvals | RoHS Compliant | ||
| Operating Temperature | -50 to 100 C (-58 to 212 F) |