Weidmuller Terminal Block Pluggable 11 Position, 26-12Awg; Pitch Spacing Weidmuller 1955480000

Description
TERMINAL BLOCK PLUGGABLE 11 POSITION, 26-12AWG; Pitch Spacing:5mm; No. of Positions:11Position s; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:19A; Colour:BlackRoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PLUGGABLE 11 POSITION, 26-12AWG; Pitch Spacing:5mm; No. of Positions:11Position s; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:19A; Colour:BlackRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable 11 Position, 26-12Awg; Pitch Spacing Weidmuller - 05P4675 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable 11 Position, 26-12Awg; Pitch Spacing Weidmuller
05P4675
Terminal Block Pluggable 11 Position, 26-12Awg; Pitch Spacing Weidmuller 05P4675
TERMINAL BLOCK PLUGGABLE 11 POSITION, 26-12AWG; Pitch Spacing:5mm; No. of Positions:11Position s; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:19A; Colour:BlackRoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE 11 POSITION, 26-12AWG; Pitch Spacing:5mm; No. of Positions:11Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:19A; Colour:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 05P4675
Product Name Terminal Block Pluggable 11 Position, 26-12Awg; Pitch Spacing Weidmuller
North American 30 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blk/Strip Wiring Dev - 15494 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.009 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Mini-terminal - mini terminal - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 49 C (-55 to 120 F)
Body Material Insulation: duroplast
View Details
Specs
Operating Temperature -35 to 105 C (-31 to 221 F)
# of Contacts 5
Body Material Polyamide 6.6
View Details