Weidmuller 20A Electronic Connector 1955440000

Description
Conn Terminal Block F 15 POS 5mm Screw RA Cable Mount 20A Box Product overview: 1955440000 from Weidmuller is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 20A, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1955440000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Terminal Block F 15 POS 5mm Screw RA Cable Mount 20A Box Product overview: 1955440000 from Weidmuller is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 20A, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1955440000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20A Electronic Connector
370-1955440000
20A Electronic Connector 370-1955440000
Conn Terminal Block F 15 POS 5mm Screw RA Cable Mount 20A Box Product overview: 1955440000 from Weidmuller is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 20A, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1955440000 can be used for catalog matching and distributor lookup.

Conn Terminal Block F 15 POS 5mm Screw RA Cable Mount 20A Box Product overview: 1955440000 from Weidmuller is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 20A, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1955440000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminal Blocks - 1955440000 - 1204610-1955440000 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - 1955440000
1204610-1955440000
Terminal Blocks - 1955440000 1204610-1955440000
Manufacturer: Weidmuller Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1204610-1955440000 Packaging: Box Number of Levels: 1 Pitch: 5.0038 mm Color: Black Number of Rows: 1 Termination: Screw Voltage Rating: 300 V Current Rating: 15.5 A Approvals: CSA, UR Voltage: 300 V Housing Color: Black Number of Poles: 15 Current: 10 A Number of Pins: 15 Stripping Length: 7 mm Categories: Terminal Blocks Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Mount: Free Hanging RoHS: Compliant Flammability Rating: UL94 V-0 Wire Gauge (Max): 26 AWG Wire Gauge (Min): 12 AWG Number of Positions Per Level: 15

Manufacturer: Weidmuller
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1204610-1955440000
Packaging: Box
Number of Levels: 1
Pitch: 5.0038 mm
Color: Black
Number of Rows: 1
Termination: Screw
Voltage Rating: 300 V
Current Rating: 15.5 A
Approvals: CSA, UR
Voltage: 300 V
Housing Color: Black
Number of Poles: 15
Current: 10 A
Number of Pins: 15
Stripping Length: 7 mm
Categories: Terminal Blocks
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Mount: Free Hanging
RoHS: Compliant
Flammability Rating: UL94 V-0
Wire Gauge (Max): 26 AWG
Wire Gauge (Min): 12 AWG
Number of Positions Per Level: 15

Buy Now
Blzp 5.00Hc/15/180 Sn Bk Bx Weidmuller - 05P4671 - Newark, An Avnet Company
Chicago, IL, United States
Blzp 5.00Hc/15/180 Sn Bk Bx Weidmuller
05P4671
Blzp 5.00Hc/15/180 Sn Bk Bx Weidmuller 05P4671
BLZP 5.00HC/15/180 SN BK BX

BLZP 5.00HC/15/180 SN BK BX

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 370-1955440000 1204610-1955440000 05P4671
Product Name 20A Electronic Connector Terminal Blocks - 1955440000 Blzp 5.00Hc/15/180 Sn Bk Bx Weidmuller
Termination Screw Screw
Unlock Full Specs
to access all available technical data

Similar Products