Weidmuller Connectors, Interconnects Terminal Blocks Wire to Board 1954000000

Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Wire to Board Series: Omnimate LMZFL Pitch: 0.394" (10.00mm) Package: Bulk Housing Material: Thermoplastic, Wemid Mating Orientation: 45° (135°) Angle with Board Contact Material - Plating: Electrolytic Copper - Tin Plated Operating Temperature: -50°C ~ 120°C Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Wire to Board Series: Omnimate LMZFL Pitch: 0.394" (10.00mm) Package: Bulk Housing Material: Thermoplastic, Wemid Mating Orientation: 45° (135°) Angle with Board Contact Material - Plating: Electrolytic Copper - Tin Plated Operating Temperature: -50°C ~ 120°C Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Wire to Board -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Wire to Board
Connectors, Interconnects Terminal Blocks Wire to Board
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Wire to Board Series: Omnimate LMZFL Pitch: 0.394" (10.00mm) Package: Bulk Housing Material: Thermoplastic, Wemid Mating Orientation: 45° (135°) Angle with Board Contact Material - Plating: Electrolytic Copper - Tin Plated Operating Temperature: -50°C ~ 120°C Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Wire to Board
Series: Omnimate LMZFL
Pitch: 0.394" (10.00mm)
Package: Bulk
Housing Material: Thermoplastic, Wemid
Mating Orientation: 45° (135°) Angle with Board
Contact Material - Plating: Electrolytic Copper - Tin Plated
Operating Temperature: -50°C ~ 120°C
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Lmzfl 10/9/135 3.5Or Weidmuller - 87T5618 - Newark, An Avnet Company
Chicago, IL, United States
Lmzfl 10/9/135 3.5Or Weidmuller
87T5618
Lmzfl 10/9/135 3.5Or Weidmuller 87T5618
LMZFL 10/9/135 3.5OR

LMZFL 10/9/135 3.5OR

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 87T5618
Product Name Connectors, Interconnects Terminal Blocks Wire to Board Lmzfl 10/9/135 3.5Or Weidmuller
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Multi-Channel Connectors - NC-4-MB-01 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
PCB Headers - 147120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Wire to Board Connector
Geometry Right Angle
View Details