Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Wire to Board
Pitch: 0.295" (7.50mm)
Package: Bulk
Housing Material: Thermoplastic, Wemid
Mating Orientation: 45° (135°) Angle with Board
Contact Material - Plating: Electrolytic Copper - Tin Plated
Operating Temperature: -50°C ~ 120°C
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): Cross
Product Status: Active
"2 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.295"" (7.50mm) Through Hole"
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 1953010000-ND | |
| Product Name | Connectors, Interconnects Terminal Blocks Wire to Board | Wire to Board |
| Connector Type | Wire to Board Connector |