Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1949110000

Description
TERM BLOCK PLUG 11POS 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 11POS 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 1949110000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
1949110000-ND
Terminal Blocks - Headers, Plugs and Sockets 1949110000-ND
TERM BLOCK PLUG 11POS 5.08MM

TERM BLOCK PLUG 11POS 5.08MM

Buy Now Datasheet
Terminal Block Pluggable 11 Position, 26-12Awg; Pitch Spacing Weidmuller - 05P4477 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable 11 Position, 26-12Awg; Pitch Spacing Weidmuller
05P4477
Terminal Block Pluggable 11 Position, 26-12Awg; Pitch Spacing Weidmuller 05P4477
TERMINAL BLOCK PLUGGABLE 11 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:11Position s; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:15.5A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE 11 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:11Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:15.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 1949110000-ND 05P4477
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable 11 Position, 26-12Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug; Retention Latches (Non-Wire Side)
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Component Terminal Block with LED - 2002-1421/1000-434 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers