Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1949040000

Description
TERM BLOCK PLUG 4POS 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 4POS 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-2614-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-2614-ND
Terminal Blocks - Headers, Plugs and Sockets 281-2614-ND
TERM BLOCK PLUG 4POS 5.08MM

TERM BLOCK PLUG 4POS 5.08MM

Buy Now Datasheet
Terminal Block Pluggable, 4 Position, 26-12Awg; Pitch Spacing Weidmuller - 05P4470 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 4 Position, 26-12Awg; Pitch Spacing Weidmuller
05P4470
Terminal Block Pluggable, 4 Position, 26-12Awg; Pitch Spacing Weidmuller 05P4470
TERMINAL BLOCK PLUGGABLE, 4 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:4Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:15.5A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 4 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:4Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:15.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-2614-ND 05P4470
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable, 4 Position, 26-12Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug; Retention Latches (Non-Wire Side)
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
Double Row Barrier Terminal Blocks - HD-10A-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options Mounting Ends
Termination Options QCTerminals and Jumpers
Approvals UL Listing Mark; ROHS
View Details
Actuator supply terminal block - 2000-5357/101-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers