Weidmuller Terminal Block Pluggable, 9 Position, 26-12Awg; Pitch Spacing Weidmuller 1948310000

Description
TERMINAL BLOCK PLUGGABLE, 9 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:9Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:15.5A RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PLUGGABLE, 9 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:9Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:15.5A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable, 9 Position, 26-12Awg; Pitch Spacing Weidmuller - 05P4429 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 9 Position, 26-12Awg; Pitch Spacing Weidmuller
05P4429
Terminal Block Pluggable, 9 Position, 26-12Awg; Pitch Spacing Weidmuller 05P4429
TERMINAL BLOCK PLUGGABLE, 9 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:9Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:15.5A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 9 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:9Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:15.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 05P4429
Product Name Terminal Block Pluggable, 9 Position, 26-12Awg; Pitch Spacing Weidmuller
North American 30 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

US Pin Spacing Top Wire Entry Wire-to-Board Connections - 30.257 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Triple-deck terminal block - Through terminal block - 2000-3203 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers