Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1948280000

Description
TERM BLOCK PLUG 6POS 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 6POS 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-2607-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-2607-ND
Terminal Blocks - Headers, Plugs and Sockets 281-2607-ND
TERM BLOCK PLUG 6POS 5.08MM

TERM BLOCK PLUG 6POS 5.08MM

Buy Now Datasheet
BLZP 5.08/06/90 SN SW EA, R20 - 1948280000 - Heilind Electronics, Inc.
Wilmington, MA, United States
BLZP 5.08/06/90 SN SW EA, R20
1948280000
BLZP 5.08/06/90 SN SW EA, R20 1948280000
BLZP 5.08/06/90 SN SW EA, R20

BLZP 5.08/06/90 SN SW EA, R20

Buy Now
Terminal Block Pluggable, 6 Position, 26-12Awg; Pitch Spacing Weidmuller - 05P4426 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 6 Position, 26-12Awg; Pitch Spacing Weidmuller
05P4426
Terminal Block Pluggable, 6 Position, 26-12Awg; Pitch Spacing Weidmuller 05P4426
TERMINAL BLOCK PLUGGABLE, 6 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:6Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:15.5A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 6 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:6Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:15.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-2607-ND 1948280000 05P4426
Product Name Terminal Blocks - Headers, Plugs and Sockets BLZP 5.08/06/90 SN SW EA, R20 Terminal Block Pluggable, 6 Position, 26-12Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug; Retention Latches (Wire Side)
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7757-5-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-06A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 6
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Terminals - 2218.0/100 - Powell Electronics, Inc.
Specs
North American 18 AWG
View Details