BLZP 5.08/09/90 SN OR BX R20
TERM BLOCK PLUG 9POS 5.08MM
TERMINAL BLOCK, PLUGGABLE, 9POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:9Ways; Wire Size (AWG):26AWG to 12AWG; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:15.5A; Rated Voltage:400V; Product RoHS Compliant: Yes
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 1948070000 | 281-6002-ND | 72Y7299 |
| Product Name | BLZP 5.08/09/90 SN OR BX R20 | Terminal Blocks - Headers, Plugs and Sockets | Terminal Block, Pluggable, 9Pos, 12Awg; Pitch Spacing Weidmuller |
| Mounting Options | Free Hanging (In-Line) | ||
| Termination Options | Screw Clamp | ||
| Features | Terminal Plug; Retention Latches (Wire Side) | ||
| Approvals | RoHS Compliant | ||
| Operating Temperature | -50 to 100 C (-58 to 212 F) |