Weidmuller Terminal Block, Pluggable, 4Pos, 12Awg; Pitch Spacing Weidmuller 1944850000

Description
TERMINAL BLOCK, PLUGGABLE, 4POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:4Ways; Wire Size (AWG):26AWG to 12AWG; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:19A; Rated Voltage:400V; Product RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 4POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:4Ways; Wire Size (AWG):26AWG to 12AWG; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:19A; Rated Voltage:400V; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 4Pos, 12Awg; Pitch Spacing Weidmuller - 72Y7283 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 4Pos, 12Awg; Pitch Spacing Weidmuller
72Y7283
Terminal Block, Pluggable, 4Pos, 12Awg; Pitch Spacing Weidmuller 72Y7283
TERMINAL BLOCK, PLUGGABLE, 4POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:4Ways; Wire Size (AWG):26AWG to 12AWG; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:19A; Rated Voltage:400V; Product RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 4POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:4Ways; Wire Size (AWG):26AWG to 12AWG; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:19A; Rated Voltage:400V; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 72Y7283
Product Name Terminal Block, Pluggable, 4Pos, 12Awg; Pitch Spacing Weidmuller
Voltage Rating 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.907 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Fuse terminal block - 2002-1812/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details