Weidmuller Connectors, Interconnects- Terminal Blocks- Headers, Plugs and Sockets 1944390000

Description
Manufacturer: Weidmüller Category: Connectors, Interconnects- Terminal Blocks- Headers, Plugs and Sockets Series: Omnimate BL Package: Bulk Product Status: Active Type: Plug, Female Sockets Number of Positions: 8 Positions Per Level: 8 Pitch: 0.200" (5.08mm) Termination Style: Screw - Clamping Yoke (Tension Sleeve)
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Connectors, Interconnects- Terminal Blocks- Headers, Plugs and Sockets Series: Omnimate BL Package: Bulk Product Status: Active Type: Plug, Female Sockets Number of Positions: 8 Positions Per Level: 8 Pitch: 0.200" (5.08mm) Termination Style: Screw - Clamping Yoke (Tension Sleeve)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Terminal Blocks- Headers, Plugs and Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Terminal Blocks- Headers, Plugs and Sockets
Connectors, Interconnects- Terminal Blocks- Headers, Plugs and Sockets
Manufacturer: Weidmüller Category: Connectors, Interconnects- Terminal Blocks- Headers, Plugs and Sockets Series: Omnimate BL Package: Bulk Product Status: Active Type: Plug, Female Sockets Number of Positions: 8 Positions Per Level: 8 Pitch: 0.200" (5.08mm) Termination Style: Screw - Clamping Yoke (Tension Sleeve)

Manufacturer: Weidmüller
Category: Connectors, Interconnects- Terminal Blocks- Headers, Plugs and Sockets
Series: Omnimate BL
Package: Bulk
Product Status: Active
Type: Plug, Female Sockets
Number of Positions: 8
Positions Per Level: 8
Pitch: 0.200" (5.08mm)
Termination Style: Screw - Clamping Yoke (Tension Sleeve)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects- Terminal Blocks- Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

647 Series PLCC Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 25 milliohms
View Details
Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details
DIL Sockets - 1831570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Headers & Wire Housings - B5743-234-M-T-0 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details