Weidmuller Terminal Block, Pluggable, 11Pos, 12Awg; Pitch Spacing Weidmuller 1944180000

Description
TERMINAL BLOCK, PLUGGABLE, 11POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:11Ways; Wire Size (AWG):26AWG to 12AWG; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:19A; Rated Voltage:400V; Product RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 11POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:11Ways; Wire Size (AWG):26AWG to 12AWG; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:19A; Rated Voltage:400V; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 11Pos, 12Awg; Pitch Spacing Weidmuller - 72Y7279 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 11Pos, 12Awg; Pitch Spacing Weidmuller
72Y7279
Terminal Block, Pluggable, 11Pos, 12Awg; Pitch Spacing Weidmuller 72Y7279
TERMINAL BLOCK, PLUGGABLE, 11POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:11Ways; Wire Size (AWG):26AWG to 12AWG; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:19A; Rated Voltage:400V; Product RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 11POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:11Ways; Wire Size (AWG):26AWG to 12AWG; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:19A; Rated Voltage:400V; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 72Y7279
Product Name Terminal Block, Pluggable, 11Pos, 12Awg; Pitch Spacing Weidmuller
Voltage Rating 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7693-6-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-09A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 9
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Terminals - 2226.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 12 AWG
View Details