Weidmuller Terminal Block, Pluggable, 6Pos, 12Awg; Pitch Spacing Weidmuller 1944130000

Description
TERMINAL BLOCK, PLUGGABLE, 6POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:6Ways; Wire Size (AWG):26AWG to 12AWG; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:19A; Rated Voltage:400V; Product RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 6POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:6Ways; Wire Size (AWG):26AWG to 12AWG; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:19A; Rated Voltage:400V; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 6Pos, 12Awg; Pitch Spacing Weidmuller - 72Y7274 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 6Pos, 12Awg; Pitch Spacing Weidmuller
72Y7274
Terminal Block, Pluggable, 6Pos, 12Awg; Pitch Spacing Weidmuller 72Y7274
TERMINAL BLOCK, PLUGGABLE, 6POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:6Ways; Wire Size (AWG):26AWG to 12AWG; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:19A; Rated Voltage:400V; Product RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 6POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:6Ways; Wire Size (AWG):26AWG to 12AWG; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:19A; Rated Voltage:400V; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 72Y7274
Product Name Terminal Block, Pluggable, 6Pos, 12Awg; Pitch Spacing Weidmuller
Voltage Rating 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Through terminal block - 2002-2208 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers