Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1944030000

Description
TERM BLOCK PLUG 24POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 24POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 1944030000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
1944030000-ND
Terminal Blocks - Headers, Plugs and Sockets 1944030000-ND
TERM BLOCK PLUG 24POS STR 5.08MM

TERM BLOCK PLUG 24POS STR 5.08MM

Buy Now Datasheet
Terminal Block Pluggable 24 Position, 26-12Awg; Pitch Spacing Weidmuller - 05P4076 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable 24 Position, 26-12Awg; Pitch Spacing Weidmuller
05P4076
Terminal Block Pluggable 24 Position, 26-12Awg; Pitch Spacing Weidmuller 05P4076
TERMINAL BLOCK PLUGGABLE 24 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:24Position s; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:15.5A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE 24 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:24Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:15.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 1944030000-ND 05P4076
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable 24 Position, 26-12Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug; Retention Latches (Non-Wire Side)
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Pluggable Terminal Blocks - CBFXX0R8 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 65 C (-40 to 149 F)
View Details
Double-deck terminal block - Through terminal block - 2000-2202 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers