Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1943930000

Description
TERM BLOCK PLUG 14POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 14POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-2628-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-2628-ND
Terminal Blocks - Headers, Plugs and Sockets 281-2628-ND
TERM BLOCK PLUG 14POS STR 5.08MM

TERM BLOCK PLUG 14POS STR 5.08MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1767832 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1767832
Pluggable Terminal Blocks 1767832
Weidmüller 1943930000

Weidmüller 1943930000

Supplier's Site
Pluggable Terminal Blocks - 1767759 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1767759
Pluggable Terminal Blocks 1767759
Weidmüller 1943930000

Weidmüller 1943930000

Supplier's Site
Terminal Block, Pluggable, 14Pos, 12Awg; Pitch Spacing Weidmuller - 05P4066 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 14Pos, 12Awg; Pitch Spacing Weidmuller
05P4066
Terminal Block, Pluggable, 14Pos, 12Awg; Pitch Spacing Weidmuller 05P4066
TERMINAL BLOCK, PLUGGABLE, 14POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:14Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:23A RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 14POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:14Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:23A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-2628-ND 1767832 1767759 05P4066
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Pluggable Terminal Blocks Terminal Block, Pluggable, 14Pos, 12Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line) PCB; Through hole PCB; Through hole
Termination Options Screw Clamp Screw Clamp; Screw Screw Clamp; Screw
Features Terminal Plug; Retention Latches (Non-Wire Side) Terminal Plug Terminal Plug
Approvals RoHS Compliant RoHS Compliant RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks with Wire Guard - MSQXX001 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details