TERM BLOCK PLUG 13POS STR 5.08MM
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 1943920000-ND | 1767831 | 1767758 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | Pluggable Terminal Blocks | Pluggable Terminal Blocks |
| Mounting Options | Free Hanging (In-Line) | PCB; Through hole | PCB; Through hole |
| Termination Options | Screw Clamp | Screw Clamp; Screw | Screw Clamp; Screw |
| Features | Terminal Plug; Retention Latches (Non-Wire Side) | Terminal Plug | Terminal Plug |
| Approvals | RoHS Compliant | RoHS Compliant | RoHS Compliant |
| Operating Temperature | -50 to 100 C (-58 to 212 F) |