Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1943890000

Description
TERM BLOCK PLUG 10POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 10POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-2601-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-2601-ND
Terminal Blocks - Headers, Plugs and Sockets 281-2601-ND
TERM BLOCK PLUG 10POS STR 5.08MM

TERM BLOCK PLUG 10POS STR 5.08MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1767817 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1767817
Pluggable Terminal Blocks 1767817
Weidmüller 1943890000

Weidmüller 1943890000

Supplier's Site
Terminal Block Pluggable 10 Position, 26-12Awg; Pitch Spacing Weidmuller - 05P4062 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable 10 Position, 26-12Awg; Pitch Spacing Weidmuller
05P4062
Terminal Block Pluggable 10 Position, 26-12Awg; Pitch Spacing Weidmuller 05P4062
TERMINAL BLOCK PLUGGABLE 10 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:10Position s; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:19A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE 10 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:10Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:19A RoHS Compliant: Yes

Supplier's Site Datasheet
Blzp 5.08Hc/10/180 Sn Bk Bx Rohs Compliant Weidmuller - 30AC3695 - Newark, An Avnet Company
Chicago, IL, United States
Blzp 5.08Hc/10/180 Sn Bk Bx Rohs Compliant Weidmuller
30AC3695
Blzp 5.08Hc/10/180 Sn Bk Bx Rohs Compliant Weidmuller 30AC3695
BLZP 5.08HC/10/180 SN BK BX ROHS COMPLIANT: YES

BLZP 5.08HC/10/180 SN BK BX ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-2601-ND 1767817 05P4062 30AC3695
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Terminal Block Pluggable 10 Position, 26-12Awg; Pitch Spacing Weidmuller Blzp 5.08Hc/10/180 Sn Bk Bx Rohs Compliant Weidmuller
Mounting Options Free Hanging (In-Line) PCB; Through hole
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug; Retention Latches (Non-Wire Side) Terminal Plug
Approvals RoHS Compliant RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1444307 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Approvals RoHS Compliant
View Details
Lug Terminal Strip-Standard - 809 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Termination Options Standard
# of Contacts 3
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-08A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 8
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers