TERM BLOCK PLUG 9POS STR 5.08MM
TERMINAL BLOCK PLUGGABLE, 9 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:9Positions
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 281-7802-ND | 05P4061 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | Terminal Block Pluggable, 9 Position, 26-12Awg; Pitch Spacing Weidmuller |
| Mounting Options | Free Hanging (In-Line) | |
| Termination Options | Screw Clamp | |
| Features | Terminal Plug; Retention Latches (Non-Wire Side) | |
| Approvals | RoHS Compliant | |
| Operating Temperature | -50 to 100 C (-58 to 212 F) |