Weidmuller Pluggable Terminal Blocks 1943870000

Description
Weidmüller 1943870000
Request a Quote Datasheet
Description
Weidmüller 1943870000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 1767821 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1767821
Pluggable Terminal Blocks 1767821
Weidmüller 1943870000

Weidmüller 1943870000

Supplier's Site
Pluggable Terminal Blocks - 1767753 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1767753
Pluggable Terminal Blocks 1767753
Weidmüller 1943870000

Weidmüller 1943870000

Supplier's Site
Terminal Blocks - Headers, Plugs and Sockets - 281-2600-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-2600-ND
Terminal Blocks - Headers, Plugs and Sockets 281-2600-ND
TERM BLOCK PLUG 8POS STR 5.08MM

TERM BLOCK PLUG 8POS STR 5.08MM

Buy Now Datasheet
Terminal Block Pluggable, 8 Position, 26-12Awg; Pitch Spacing Weidmuller - 05P4060 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 8 Position, 26-12Awg; Pitch Spacing Weidmuller
05P4060
Terminal Block Pluggable, 8 Position, 26-12Awg; Pitch Spacing Weidmuller 05P4060
TERMINAL BLOCK PLUGGABLE, 8 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:8Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:19A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 8 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:8Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:19A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1767821 1767753 281-2600-ND 05P4060
Product Name Pluggable Terminal Blocks Pluggable Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable, 8 Position, 26-12Awg; Pitch Spacing Weidmuller
Mounting Options PCB; Through hole PCB; Through hole Free Hanging (In-Line)
Termination Options Screw Clamp; Screw Screw Clamp; Screw Screw Clamp
Features Terminal Plug Terminal Plug Terminal Plug; Retention Latches (Non-Wire Side)
Approvals RoHS Compliant RoHS Compliant RoHS Compliant
# of Contacts 8 8 8
Unlock Full Specs
to access all available technical data

Similar Products

Component Terminal Block with Diode - 2002-1311/1000-411 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details