The Terminal Block Pluggable, part number 05P4058, features a 6-position configuration with a pitch spacing of 5.08 mm. It accommodates wire sizes ranging from 30 AWG to 12 AWG, with a maximum conductor area of 4 mm². The connection method utilizes a clamping yoke system, ensuring secure wire attachment. This component is rated for a maximum current of 23 A at 400 V according to IEC standards, and 20 A at 300 V per UL standards. The product is designed for a temperature range of -50 °C to 100 °C, making it suitable for various applications. It is also RoHS compliant and features touch-safe protection according to DIN VDE standards. The terminal block is packaged in boxes of 60 pieces, providing a practical option for bulk purchasing.
TERM BLOCK PLUG 6POS STR 5.08MM
TERMINAL BLOCK PLUGGABLE, 6 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:6Positions
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 1767751 | 281-2599-ND | 05P4058 |
| Product Name | Pluggable Terminal Blocks | Terminal Blocks - Headers, Plugs and Sockets | Terminal Block Pluggable, 6 Position, 26-12Awg; Pitch Spacing Weidmuller |
| Mounting Options | PCB; Through hole | Free Hanging (In-Line) | |
| Termination Options | Screw Clamp; Screw | Screw Clamp | |
| Features | Terminal Plug | Terminal Plug; Retention Latches (Non-Wire Side) | |
| Approvals | RoHS Compliant | RoHS Compliant | |
| # of Contacts | 6 | 6 |