Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1943800000

Description
TERM BLOCK PLUG 24POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 24POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-4891-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-4891-ND
Terminal Blocks - Headers, Plugs and Sockets 281-4891-ND
TERM BLOCK PLUG 24POS STR 5.08MM

TERM BLOCK PLUG 24POS STR 5.08MM

Buy Now Datasheet
Terminal Block, Pluggable, 24Pos, 12Awg; Pitch Spacing Weidmuller - 05P4053 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 24Pos, 12Awg; Pitch Spacing Weidmuller
05P4053
Terminal Block, Pluggable, 24Pos, 12Awg; Pitch Spacing Weidmuller 05P4053
TERMINAL BLOCK, PLUGGABLE, 24POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:24Position s; Wire Size (AWG):26AWG to 12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:23A; Rated Voltage:400V RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 24POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:24Positions; Wire Size (AWG):26AWG to 12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:23A; Rated Voltage:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-4891-ND 05P4053
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 24Pos, 12Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug; Retention Latches (Non-Wire Side)
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
PCB Terminal Blocks with Wire Guard - PSBXX0D6 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Double-deck terminal block - Shield terminal block - Through terminal block - 2000-2228 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details