Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1943630000

Description
TERM BLOCK PLUG 7POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 7POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-8597-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-8597-ND
Terminal Blocks - Headers, Plugs and Sockets 281-8597-ND
TERM BLOCK PLUG 7POS STR 5.08MM

TERM BLOCK PLUG 7POS STR 5.08MM

Buy Now Datasheet
Terminal Block, Pluggable, 7Pos, 12Awg; Pitch Spacing Weidmuller - 72Y7264 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 7Pos, 12Awg; Pitch Spacing Weidmuller
72Y7264
Terminal Block, Pluggable, 7Pos, 12Awg; Pitch Spacing Weidmuller 72Y7264
TERMINAL BLOCK, PLUGGABLE, 7POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:7Ways; Wire Size (AWG):26AWG to 12AWG; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:19A; Rated Voltage:400V; Product RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 7POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:7Ways; Wire Size (AWG):26AWG to 12AWG; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:19A; Rated Voltage:400V; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-8597-ND 72Y7264
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 7Pos, 12Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug; Retention Latches (Non-Wire Side)
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

DIN-rail Wiring Terminal Board with CJC Circuit - PCLD-8710-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
Pluggable Terminal Blocks - CVFXX0M1 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Moduar
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Through terminal block - 2002-6305 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers