Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1943620000

Description
TERM BLOCK PLUG 6POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 6POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-2625-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-2625-ND
Terminal Blocks - Headers, Plugs and Sockets 281-2625-ND
TERM BLOCK PLUG 6POS STR 5.08MM

TERM BLOCK PLUG 6POS STR 5.08MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1767797 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1767797
Pluggable Terminal Blocks 1767797
Weidmüller 1943620000

Weidmüller 1943620000

Supplier's Site
Pluggable Terminal Blocks - 1767739 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1767739
Pluggable Terminal Blocks 1767739
Weidmüller 1943620000

Weidmüller 1943620000

Supplier's Site
Terminal Block, Pluggable, 6Pos, 12Awg; Pitch Spacing Weidmuller - 05P4035 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 6Pos, 12Awg; Pitch Spacing Weidmuller
05P4035
Terminal Block, Pluggable, 6Pos, 12Awg; Pitch Spacing Weidmuller 05P4035
TERMINAL BLOCK, PLUGGABLE, 6POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:6Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:23A; Rated Voltage:400VRoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 6POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:6Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:23A; Rated Voltage:400VRoHS Compliant: Yes

Supplier's Site
Terminal Block, Pluggable, 6Pos, 12Awg; Pitch Spacing Weidmuller - 72Y7263 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 6Pos, 12Awg; Pitch Spacing Weidmuller
72Y7263
Terminal Block, Pluggable, 6Pos, 12Awg; Pitch Spacing Weidmuller 72Y7263
TERMINAL BLOCK, PLUGGABLE, 6POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:6Ways; Wire Size (AWG):26AWG to 12AWG; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:19A; Rated Voltage:400V; Product RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 6POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:6Ways; Wire Size (AWG):26AWG to 12AWG; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:19A; Rated Voltage:400V; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-2625-ND 1767797 1767739 05P4035 72Y7263
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Pluggable Terminal Blocks Terminal Block, Pluggable, 6Pos, 12Awg; Pitch Spacing Weidmuller Terminal Block, Pluggable, 6Pos, 12Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line) PCB; Through hole PCB; Through hole
Termination Options Screw Clamp Screw Clamp; Screw Screw Clamp; Screw
Features Terminal Plug; Retention Latches (Non-Wire Side) Terminal Plug Terminal Plug
Approvals RoHS Compliant RoHS Compliant RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
PCB Terminal Blocks with Wire Guard - MSQXX001 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details