Weidmuller Pluggable Terminal Blocks 1943610000

Description
Weidmüller 1943610000
Request a Quote Datasheet
Description
Weidmüller 1943610000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 1767791 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1767791
Pluggable Terminal Blocks 1767791
Weidmüller 1943610000

Weidmüller 1943610000

Supplier's Site
Terminal Blocks - Headers, Plugs and Sockets - 281-2624-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-2624-ND
Terminal Blocks - Headers, Plugs and Sockets 281-2624-ND
TERM BLOCK PLUG 5POS STR 5.08MM

TERM BLOCK PLUG 5POS STR 5.08MM

Buy Now Datasheet
Terminal Block, Pluggable, 5Pos, 12Awg; Pitch Spacing Weidmuller - 05P4034 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 5Pos, 12Awg; Pitch Spacing Weidmuller
05P4034
Terminal Block, Pluggable, 5Pos, 12Awg; Pitch Spacing Weidmuller 05P4034
TERMINAL BLOCK, PLUGGABLE, 5POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:5Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:23A; Rated Voltage:400VRoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 5POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:5Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:23A; Rated Voltage:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Block, Pluggable, 5Pos, 12Awg; Pitch Spacing Weidmuller - 72Y7262 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 5Pos, 12Awg; Pitch Spacing Weidmuller
72Y7262
Terminal Block, Pluggable, 5Pos, 12Awg; Pitch Spacing Weidmuller 72Y7262
TERMINAL BLOCK, PLUGGABLE, 5POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:5Ways; Wire Size (AWG):26AWG to 12AWG; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:19A; Rated Voltage:400V; Product RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 5POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:5Ways; Wire Size (AWG):26AWG to 12AWG; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:19A; Rated Voltage:400V; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1767791 281-2624-ND 05P4034 72Y7262
Product Name Pluggable Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 5Pos, 12Awg; Pitch Spacing Weidmuller Terminal Block, Pluggable, 5Pos, 12Awg; Pitch Spacing Weidmuller
Mounting Options PCB; Through hole Free Hanging (In-Line)
Termination Options Screw Clamp; Screw Screw Clamp
Features Terminal Plug Terminal Plug; Retention Latches (Non-Wire Side)
Approvals RoHS Compliant RoHS Compliant
# of Contacts 5 5
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.210 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Through terminal block - 2002-1306 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details