Weidmuller Pluggable Terminal Blocks 1943600000

Description
Weidmüller 1943600000
Request a Quote
Description
Weidmüller 1943600000
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Terminal Block, Pluggable, 4Pos, 12Awg from Weidmvºller features a pitch spacing of 5.08 mm and is designed for a wire size range of AWG 26 to AWG 12, accommodating a maximum conductor area of 4 mm². It utilizes a clamping yoke connection method and is rated for a current of up to 23 A at 20°C and a voltage of 400 V. The product is constructed from PBT insulating material, ensuring durability and safety with a flammability rating of V-0. It is suitable for operating temperatures between -50 °C and 100 °C and has a minimum insulation resistance of 10^8 Ω. The terminal block is also RoHS compliant and can be coded for identification.

Datasheet Summary
Powered by GS/AI

The Terminal Block, Pluggable, 4Pos, 12Awg from Weidmvºller features a pitch spacing of 5.08 mm and is designed for a wire size range of AWG 26 to AWG 12, accommodating a maximum conductor area of 4 mm². It utilizes a clamping yoke connection method and is rated for a current of up to 23 A at 20°C and a voltage of 400 V. The product is constructed from PBT insulating material, ensuring durability and safety with a flammability rating of V-0. It is suitable for operating temperatures between -50 °C and 100 °C and has a minimum insulation resistance of 10^8 Ω. The terminal block is also RoHS compliant and can be coded for identification.

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 1767787 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1767787
Pluggable Terminal Blocks 1767787
Weidmüller 1943600000

Weidmüller 1943600000

Supplier's Site
Pluggable Terminal Blocks - 1767737 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1767737
Pluggable Terminal Blocks 1767737
Weidmüller 1943600000

Weidmüller 1943600000

Supplier's Site
Terminal Blocks - Headers, Plugs and Sockets - 281-2622-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-2622-ND
Terminal Blocks - Headers, Plugs and Sockets 281-2622-ND
TERM BLOCK PLUG 4POS STR 5.08MM

TERM BLOCK PLUG 4POS STR 5.08MM

Buy Now Datasheet
Terminal Block, Pluggable, 4Pos, 12Awg; Pitch Spacing Weidmuller - 72Y7261 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 4Pos, 12Awg; Pitch Spacing Weidmuller
72Y7261
Terminal Block, Pluggable, 4Pos, 12Awg; Pitch Spacing Weidmuller 72Y7261
TERMINAL BLOCK, PLUGGABLE, 4POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:4Ways; Wire Size (AWG):26AWG to 12AWG; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:19A; Rated Voltage:400V; Product RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 4POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:4Ways; Wire Size (AWG):26AWG to 12AWG; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:19A; Rated Voltage:400V; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1767787 1767737 281-2622-ND 72Y7261
Product Name Pluggable Terminal Blocks Pluggable Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 4Pos, 12Awg; Pitch Spacing Weidmuller
Mounting Options PCB; Through hole PCB; Through hole Free Hanging (In-Line)
Termination Options Screw Clamp; Screw Screw Clamp; Screw Screw Clamp
Features Terminal Plug Terminal Plug Terminal Plug; Retention Latches (Non-Wire Side)
Approvals RoHS Compliant RoHS Compliant RoHS Compliant
# of Contacts 4 4 4
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 30.473 - Powell Electronics, Inc.
Specs
Mounting Options PCB
View Details
20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Pluggable Terminal Blocks - 1444348 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Terminal Blocks - Wire to Board - 2946-2061-603/998-404TR-ND - DigiKey
Specs
Mounting Options PCB
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 3
View Details
2 suppliers