TERM BLOCK PLUG 3POS STR 5.08MM
TERMINAL BLOCK, PLUGGABLE, 3POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:3Ways; Wire Size (AWG):26AWG to 12AWG; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:19A; Rated Voltage:400V; Product RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 281-2621-ND | 1767779 | 1767736 | 72Y7260 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | Pluggable Terminal Blocks | Pluggable Terminal Blocks | Terminal Block, Pluggable, 3Pos, 12Awg; Pitch Spacing Weidmuller |
| Mounting Options | Free Hanging (In-Line) | PCB; Through hole | PCB; Through hole | |
| Termination Options | Screw Clamp | Screw Clamp; Screw | Screw Clamp; Screw | |
| Features | Terminal Plug; Retention Latches (Non-Wire Side) | Terminal Plug | Terminal Plug | |
| Approvals | RoHS Compliant | RoHS Compliant | RoHS Compliant | |
| Operating Temperature | -50 to 100 C (-58 to 212 F) |