Weidmuller Terminal Block, Header, 12Pos, Th; Gender Weidmuller 1942940000

Description
TERMINAL BLOCK, HEADER, 12POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:12Ways; Rated Current:17.5A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal SC Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 12POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:12Ways; Rated Current:17.5A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal SC Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 12Pos, Th; Gender Weidmuller - 55AC5315 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 12Pos, Th; Gender Weidmuller
55AC5315
Terminal Block, Header, 12Pos, Th; Gender Weidmuller 55AC5315
TERMINAL BLOCK, HEADER, 12POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:12Ways; Rated Current:17.5A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal SC Series; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 12POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:12Ways; Rated Current:17.5A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal SC Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 55AC5315
Product Name Terminal Block, Header, 12Pos, Th; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

652D Series Dual Beam SOP Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
Mini SIM Card PCB Mount Socket - 80440GGH-081-113L3 - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull w/Switch & Stand Off
Number of Contacts 8
View Details
Discrete Sockets - 1613690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details
25+25 Pos. Female DIL Cable Housing, Screw-Lok Reverse Fix Panel Mount - G125-2245096F3 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers