Weidmuller Terminal Block, Header, 10Pos, Th; Gender Weidmuller 1942920000

Description
TERMINAL BLOCK, HEADER, 10POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:10Ways; Rated Current:17.5A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal SC Series; SVHC:No SVHC RoHS Compliant: Yes
Description
TERMINAL BLOCK, HEADER, 10POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:10Ways; Rated Current:17.5A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal SC Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Weidmvºller Terminal Block, Header, 10Pos, Th (part number 55AC5313) features a 3.81 mm pitch and is designed for through-hole vertical mounting. It has a male header configuration with a closed side and is suitable for THT solder connections. The terminal block supports a rated current of 17.5 A and a rated voltage of 320 V, making it suitable for various applications. It is constructed from PA GF insulating material and has a tinned copper alloy contact surface. The product is compliant with RoHS standards and has a temperature range of -50 °C to 120 °C for operation. The terminal block can accommodate up to 10 positions and is designed for a maximum of 25 plugging cycles. It is packaged in boxes of 50 pieces.

Datasheet Summary
Powered by GS/AI

The Weidmvºller Terminal Block, Header, 10Pos, Th (part number 55AC5313) features a 3.81 mm pitch and is designed for through-hole vertical mounting. It has a male header configuration with a closed side and is suitable for THT solder connections. The terminal block supports a rated current of 17.5 A and a rated voltage of 320 V, making it suitable for various applications. It is constructed from PA GF insulating material and has a tinned copper alloy contact surface. The product is compliant with RoHS standards and has a temperature range of -50 °C to 120 °C for operation. The terminal block can accommodate up to 10 positions and is designed for a maximum of 25 plugging cycles. It is packaged in boxes of 50 pieces.

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 10Pos, Th; Gender Weidmuller - 55AC5313 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 10Pos, Th; Gender Weidmuller
55AC5313
Terminal Block, Header, 10Pos, Th; Gender Weidmuller 55AC5313
TERMINAL BLOCK, HEADER, 10POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:10Ways; Rated Current:17.5A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal SC Series; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 10POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:10Ways; Rated Current:17.5A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal SC Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 55AC5313
Product Name Terminal Block, Header, 10Pos, Th; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

646 Series FlatPack Contactor for 1 1/4
Specs
Product Type IC Socket
Contact Plating Gold
View Details
Mini SIM Card PCB Mount Socket - 80440GGH-061-134L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push Rod (Left)
Number of Contacts 6
View Details
DIL Sockets - 1831561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Female Contact with 30 AWG wire, 150mm, single-end - G125-FW30150AAL9400 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
View Details