Weidmuller Terminal Block, Header, 10Pos, Th; Gender Weidmuller 1942150000

Description
TERMINAL BLOCK, HEADER, 10POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:10Ways; Rated Current:17.5A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal SC Series; SVHC:No RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 10POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:10Ways; Rated Current:17.5A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal SC Series; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 10Pos, Th; Gender Weidmuller - 55AC5291 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 10Pos, Th; Gender Weidmuller
55AC5291
Terminal Block, Header, 10Pos, Th; Gender Weidmuller 55AC5291
TERMINAL BLOCK, HEADER, 10POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:10Ways; Rated Current:17.5A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal SC Series; SVHC:No RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 10POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:10Ways; Rated Current:17.5A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal SC Series; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 55AC5291
Product Name Terminal Block, Header, 10Pos, Th; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-081T-12IL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
8+2 Pos. Female Cable Housing, Screw-Lok Reverse Fix Panel Mount - G125-22496F5-01-08-01 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
PCB Headers & Receptacles - 103167-4 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
DIL Sockets - 9094219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details