Weidmuller Headers, Plugs and Sockets 1941010000

Description
"2 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"2 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 1941010000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
1941010000-ND
Headers, Plugs and Sockets 1941010000-ND
"2 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"

"2 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Bcz 3.81/02/180F Sn Or Bx Rohs Compliant Weidmuller - 44T6902 - Newark, An Avnet Company
Chicago, IL, United States
Bcz 3.81/02/180F Sn Or Bx Rohs Compliant Weidmuller
44T6902
Bcz 3.81/02/180F Sn Or Bx Rohs Compliant Weidmuller 44T6902
BCZ 3.81/02/180F SN OR BX ROHS COMPLIANT: YES

BCZ 3.81/02/180F SN OR BX ROHS COMPLIANT: YES

Supplier's Site
Terminal Block, Pluggable, 2Pos, 16Awg; Pitch Spacing Weidmuller - 55AC5272 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 2Pos, 16Awg; Pitch Spacing Weidmuller
55AC5272
Terminal Block, Pluggable, 2Pos, 16Awg; Pitch Spacing Weidmuller 55AC5272
TERMINAL BLOCK, PLUGGABLE, 2POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:2Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:320V; Product RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 2POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:2Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:320V; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1941010000-ND 44T6902 55AC5272
Product Name Headers, Plugs and Sockets Bcz 3.81/02/180F Sn Or Bx Rohs Compliant Weidmuller Terminal Block, Pluggable, 2Pos, 16Awg; Pitch Spacing Weidmuller
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - Mini Display Port Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details