Weidmuller Terminal Block, Pluggable, 10Pos, 16Awg; Pitch Spacing Weidmuller 1940060000

Description
TERMINAL BLOCK, PLUGGABLE, 10POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:10Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:320V; Product RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 10POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:10Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:320V; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 10Pos, 16Awg; Pitch Spacing Weidmuller - 55AC5258 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 10Pos, 16Awg; Pitch Spacing Weidmuller
55AC5258
Terminal Block, Pluggable, 10Pos, 16Awg; Pitch Spacing Weidmuller 55AC5258
TERMINAL BLOCK, PLUGGABLE, 10POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:10Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:320V; Product RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 10POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:10Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:320V; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 55AC5258
Product Name Terminal Block, Pluggable, 10Pos, 16Awg; Pitch Spacing Weidmuller
Voltage Rating 320 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7781-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Screw not Included
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-12D1-V1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details
Terminals - 2208.0/100 - Powell Electronics, Inc.
Specs
North American 12 AWG
View Details