Weidmuller Terminal Block, Pluggable, 9Pos, 16Awg; Pitch Spacing Weidmuller 1940050000

Description
TERMINAL BLOCK, PLUGGABLE, 9POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:9Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:320V; Product RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 9POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:9Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:320V; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 9Pos, 16Awg; Pitch Spacing Weidmuller - 55AC5257 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 9Pos, 16Awg; Pitch Spacing Weidmuller
55AC5257
Terminal Block, Pluggable, 9Pos, 16Awg; Pitch Spacing Weidmuller 55AC5257
TERMINAL BLOCK, PLUGGABLE, 9POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:9Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:320V; Product RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 9POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:9Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:320V; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 55AC5257
Product Name Terminal Block, Pluggable, 9Pos, 16Awg; Pitch Spacing Weidmuller
Voltage Rating 320 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 1-1326031-0 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details
Connection Products - 1492-IFM40F-2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Terminal Block Type Single Feed Through
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - DGWG10V1-XXP-ON - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Moduar
Approvals UL Listing Mark
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details